Yageo USA RES 160 OHM 1/8W 1% SMD 1206 RT1206FRE07160RL

Description
RES 160ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 160ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1/8W 1% SMD 1206 - RT1206FRE07160RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/8W 1% SMD 1206
RT1206FRE07160RL
RES 160 OHM 1/8W 1% SMD 1206 RT1206FRE07160RL
RES 160ohm 1/8W 1% SMD 1206

RES 160ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07160RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07160RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07160RLDKR-ND
RES SMD 160 OHM 1% 1/4W 1206

RES SMD 160 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07160RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07160RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07160RLTR-ND
160 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

160 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07160RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07160RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07160RLCT-ND
RES SMD 160 OHM 1% 1/4W 1206

RES SMD 160 OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07160RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07160RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07160RL
RES SMD 160 OHM 1% 1/4W 1206

RES SMD 160 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07160RL 13-RT1206FRE07160RLDKR-ND RT1206FRE07160RL
Product Name RES 160 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 160 ohms 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567809P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers