Yageo USA RES 15.0 OHM 1/8W 1% SMD 1206 RT1206FRE0715RL

Description
RES 15.0ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 15.0ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.0 OHM 1/8W 1% SMD 1206 - RT1206FRE0715RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0 OHM 1/8W 1% SMD 1206
RT1206FRE0715RL
RES 15.0 OHM 1/8W 1% SMD 1206 RT1206FRE0715RL
RES 15.0ohm 1/8W 1% SMD 1206

RES 15.0ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0715RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0715RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0715RLTR-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0715RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0715RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0715RLCT-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0715RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0715RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0715RLDKR-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 15R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6069
Res, 15R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6069
RES, 15R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 15R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 15R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6855
Res, 15R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6855
RES, 15R, 1%, 0.25W, THIN FILM, 1206; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15R, 1%, 0.25W, THIN FILM, 1206; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0715RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0715RL
Resistors - Chip Resistor - Surface Mount RT1206FRE0715RL
RES SMD 15 OHM 1% 1/4W 1206

RES SMD 15 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT1206FRE0715RL 13-RT1206FRE0715RLTR-ND 46AK6069 59AK6855 RT1206FRE0715RL
Product Name RES 15.0 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Res, 15R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Res, 15R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers