Yageo USA Chip Resistor - Surface Mount RT1206FRE0715KL

Description
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE0715KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0715KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0715KLTR-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0715KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0715KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0715KLCT-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0715KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0715KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0715KLDKR-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 15.0K OHM 1/4W 1% SMD 1206 - RT1206FRE0715KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1/4W 1% SMD 1206
RT1206FRE0715KL
RES 15.0K OHM 1/4W 1% SMD 1206 RT1206FRE0715KL
RES 15.0Kohm 1/4W 1% SMD 1206

RES 15.0Kohm 1/4W 1% SMD 1206

Supplier's Site
Res, 15K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4081 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4081
Res, 15K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4081
RES, 15K, 1%, 0.25W, THIN FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15K, 1%, 0.25W, THIN FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 15K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6068
Res, 15K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6068
RES, 15K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 15K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT1206FRE0715KLTR-ND RT1206FRE0715KL 58AK4081 46AK6068
Product Name Chip Resistor - Surface Mount RES 15.0K OHM 1/4W 1% SMD 1206 Res, 15K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 15K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details