Yageo USA Chip Resistor - Surface Mount RT1206FRE07150KL

Description
150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5984DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5984DKR-ND
Chip Resistor - Surface Mount YAG5984DKR-ND
150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5984CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5984CT-ND
Chip Resistor - Surface Mount YAG5984CT-ND
150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5984TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5984TR-ND
Chip Resistor - Surface Mount YAG5984TR-ND
150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
SMD 0.25W 150000ohm 200V Resistor - 52-RT1206FRE07150KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 150000ohm 200V Resistor
52-RT1206FRE07150KL
SMD 0.25W 150000ohm 200V Resistor 52-RT1206FRE07150KL
Fixed Resistor, Thin Film, 0.25W, 150000ohm, 200V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206FRE07150KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 150000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 150000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206FRE07150KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.25W, 150000ohm, 200V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206FRE07150KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 150000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 150000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206FRE07150KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistors - SMD 1/4W 150K ohm 1% 50ppm - RT1206FRE07150KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 150K ohm 1% 50ppm
RT1206FRE07150KL
Thin Film Resistors - SMD 1/4W 150K ohm 1% 50ppm RT1206FRE07150KL
Thin Film Resistors - SMD 1/4W 150Kohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 150Kohm 1% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326630-RT1206FRE07150KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326630-RT1206FRE07150KL
Resistors - Chip Resistor - Surface Mount 1326630-RT1206FRE07150KL
Manufacturer: Yageo Win Source Part Number: 1326630-RT1206FRE071 50KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 150 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG5984TR,YAG5984DKR ,RT1206FRE07150KL-ND ,YAG5984CT RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326630-RT1206FRE07150KL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 150 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG5984TR,YAG5984DKR,RT1206FRE07150KL-ND,YAG5984CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07150KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07150KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07150KL
RES SMD 150K OHM 1% 1/4W 1206

RES SMD 150K OHM 1% 1/4W 1206

Supplier's Site
Res, 150K, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9059
Res, 150K, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9059
RES, 150K, 1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 150K, 1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YAG5984DKR-ND 52-RT1206FRE07150KL RT1206FRE07150KL 1326630-RT1206FRE07150KL RT1206FRE07150KL 82AH9059
Product Name Chip Resistor - Surface Mount SMD 0.25W 150000ohm 200V Resistor Thin Film Resistors - SMD 1/4W 150K ohm 1% 50ppm Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 150K, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric) 1206
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details