Yageo USA RES 14.0K OHM 1/8W 1% SMD 1206 RT1206FRE0714KL

Description
RES 14.0Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 14.0Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.0K OHM 1/8W 1% SMD 1206 - RT1206FRE0714KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0K OHM 1/8W 1% SMD 1206
RT1206FRE0714KL
RES 14.0K OHM 1/8W 1% SMD 1206 RT1206FRE0714KL
RES 14.0Kohm 1/8W 1% SMD 1206

RES 14.0Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0714KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0714KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0714KLDKR-ND
RES SMD 14K OHM 1% 1/4W 1206

RES SMD 14K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0714KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0714KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0714KLCT-ND
RES SMD 14K OHM 1% 1/4W 1206

RES SMD 14K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0714KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0714KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0714KLTR-ND
14 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

14 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0714KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0714KL
Resistors - Chip Resistor - Surface Mount RT1206FRE0714KL
RES SMD 14K OHM 1% 1/4W 1206

RES SMD 14K OHM 1% 1/4W 1206

Supplier's Site
Res, 14K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0587
Res, 14K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0587
RES, 14K, 1%, 0.25W, THIN FILM, 1206; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 14K, 1%, 0.25W, THIN FILM, 1206; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206FRE0714KL 13-RT1206FRE0714KLDKR-ND RT1206FRE0714KL 59AK0587
Product Name RES 14.0K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 14K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 14000 ohms 14000 ohms 14000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details