143 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
YageoThin Film Resistors - SMD 1/4W 143ohm 1% 50ppm
RES SMD 143 OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT1206FRE07143RL-ND | RT1206FRE07143RL | RT1206FRE07143RL |
| Product Name | Chip Resistor - Surface Mount | YageoThin Film Resistors - SMD 1/4W 143 ohm 1% 50ppm | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 (3216 Metric) |
| Resistance Range | 143 ohms | 143 ohms | 143 ohms |