Yageo USA YageoThin Film Resistors - SMD 1/4W 13 ohm 1% 50ppm RT1206FRE0713RL

Description
YageoThin Film Resistors - SMD 1/4W 13ohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 13ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 13 ohm 1% 50ppm - RT1206FRE0713RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 13 ohm 1% 50ppm
RT1206FRE0713RL
YageoThin Film Resistors - SMD 1/4W 13 ohm 1% 50ppm RT1206FRE0713RL
YageoThin Film Resistors - SMD 1/4W 13ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/4W 13ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0713RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0713RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0713RLCT-ND
RES SMD 13 OHM 1% 1/4W 1206

RES SMD 13 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0713RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0713RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0713RLDKR-ND
RES SMD 13 OHM 1% 1/4W 1206

RES SMD 13 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0713RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0713RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0713RLTR-ND
13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0713RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0713RL
Resistors - Chip Resistor - Surface Mount RT1206FRE0713RL
RES SMD 13 OHM 1% 1/4W 1206

RES SMD 13 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0713RL 13-RT1206FRE0713RLCT-ND RT1206FRE0713RL
Product Name YageoThin Film Resistors - SMD 1/4W 13 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details