Yageo USA RES 13.3K OHM 1/8W 1% SMD 1206 RT1206FRE0713K3L

Description
RES 13.3Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 13.3Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/8W 1% SMD 1206 - RT1206FRE0713K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/8W 1% SMD 1206
RT1206FRE0713K3L
RES 13.3K OHM 1/8W 1% SMD 1206 RT1206FRE0713K3L
RES 13.3Kohm 1/8W 1% SMD 1206

RES 13.3Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0713K3LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0713K3LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0713K3LTR-ND
13.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

13.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0713K3LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0713K3LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0713K3LCT-ND
RES SMD 13.3K OHM 1% 1/4W 1206

RES SMD 13.3K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0713K3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0713K3LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0713K3LDKR-ND
RES SMD 13.3K OHM 1% 1/4W 1206

RES SMD 13.3K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0713K3L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0713K3L
Resistors - Chip Resistor - Surface Mount RT1206FRE0713K3L
RES SMD 13.3K OHM 1% 1/4W 1206

RES SMD 13.3K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0713K3L 13-RT1206FRE0713K3LTR-ND RT1206FRE0713K3L
Product Name RES 13.3K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 13300 ohms 13300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers