Yageo USA Thin Film Resistors - SMD 1/4W 12.7 ohm 1% 50ppm RT1206FRE0712R7L

Description
Thin Film Resistors - SMD 1/4W 12.7ohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 12.7ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 12.7 ohm 1% 50ppm - RT1206FRE0712R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 12.7 ohm 1% 50ppm
RT1206FRE0712R7L
Thin Film Resistors - SMD 1/4W 12.7 ohm 1% 50ppm RT1206FRE0712R7L
Thin Film Resistors - SMD 1/4W 12.7ohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 12.7ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE0712R7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE0712R7L-ND
Chip Resistor - Surface Mount RT1206FRE0712R7L-ND
12.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

12.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0712R7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0712R7L
Resistors - Chip Resistor - Surface Mount RT1206FRE0712R7L
RES SMD 12.7 OHM 1% 1/4W 1206

RES SMD 12.7 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0712R7L RT1206FRE0712R7L-ND RT1206FRE0712R7L
Product Name Thin Film Resistors - SMD 1/4W 12.7 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details