Yageo USA Thin Film Resistors - SMD 1/4W 120 ohm 1% 50ppm RT1206FRE07120RL

Description
Thin Film Resistors - SMD 1/4W 120ohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 120ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 120 ohm 1% 50ppm - RT1206FRE07120RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 120 ohm 1% 50ppm
RT1206FRE07120RL
Thin Film Resistors - SMD 1/4W 120 ohm 1% 50ppm RT1206FRE07120RL
Thin Film Resistors - SMD 1/4W 120ohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 120ohm 1% 50ppm

Supplier's Site
SMD 120 OHM 4W Resistor - 52-RT1206FRE07120RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120 OHM 4W Resistor
52-RT1206FRE07120RL
SMD 120 OHM 4W Resistor 52-RT1206FRE07120RL
RES SMD 120 OHM 1% 1/4W 1206 Product overview: RT1206FRE07120RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206FRE07120RL can be used for catalog matching and distributor lookup.

RES SMD 120 OHM 1% 1/4W 1206 Product overview: RT1206FRE07120RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206FRE07120RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07120RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07120RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07120RLCT-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07120RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07120RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07120RLDKR-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07120RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07120RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07120RLTR-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 120R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4615 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4615
Res, 120R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4615
RES, 120R, 1%, 0.25W, THIN FILM, 1206; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 120R, 1%, 0.25W, THIN FILM, 1206; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 120R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6067
Res, 120R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6067
RES, 120R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 120R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE07120RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRE07120RL
Chip Resistor - Surface Mount RT1206FRE07120RL
RES SMD 120 OHM 1% 1/4W 1206

RES SMD 120 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT1206FRE07120RL 52-RT1206FRE07120RL 13-RT1206FRE07120RLCT-ND 49AK4615 46AK6067 RT1206FRE07120RL
Product Name Thin Film Resistors - SMD 1/4W 120 ohm 1% 50ppm SMD 120 OHM 4W Resistor Chip Resistor - Surface Mount Res, 120R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 120R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206 (3216 Metric) 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data