Yageo USA RES 120K OHM 1/8W 1% SMD 1206 RT1206FRE07120KL

Description
RES 120Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 120Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/8W 1% SMD 1206 - RT1206FRE07120KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/8W 1% SMD 1206
RT1206FRE07120KL
RES 120K OHM 1/8W 1% SMD 1206 RT1206FRE07120KL
RES 120Kohm 1/8W 1% SMD 1206

RES 120Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07120KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07120KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07120KLDKR-ND
120 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

120 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07120KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07120KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07120KLTR-ND
120 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

120 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07120KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07120KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07120KLCT-ND
120 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

120 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07120KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07120KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07120KL
RES SMD 120K OHM 1% 1/4W 1206

RES SMD 120K OHM 1% 1/4W 1206

Supplier's Site
Res, 120K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6854
Res, 120K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6854
RES, 120K, 1%, 0.25W, THIN FILM, 1206; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 120K, 1%, 0.25W, THIN FILM, 1206; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206FRE07120KL 13-RT1206FRE07120KLDKR-ND RT1206FRE07120KL 59AK6854
Product Name RES 120K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 120K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 120000 ohms 120000 ohms 120000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details