Yageo USA Chip Resistor - Surface Mount RT1206FRE07115KL

Description
RES SMD 115K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 115K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE07115KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07115KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07115KLCT-ND
RES SMD 115K OHM 1% 1/4W 1206

RES SMD 115K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07115KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07115KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07115KLTR-ND
115 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

115 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07115KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07115KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07115KLDKR-ND
RES SMD 115K OHM 1% 1/4W 1206

RES SMD 115K OHM 1% 1/4W 1206

Buy Now Datasheet
RES 115K OHM 1/8W 1% SMD 1206 - RT1206FRE07115KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/8W 1% SMD 1206
RT1206FRE07115KL
RES 115K OHM 1/8W 1% SMD 1206 RT1206FRE07115KL
RES 115Kohm 1/8W 1% SMD 1206

RES 115Kohm 1/8W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE07115KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07115KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07115KL
RES SMD 115K OHM 1% 1/4W 1206

RES SMD 115K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRE07115KLCT-ND RT1206FRE07115KL RT1206FRE07115KL
Product Name Chip Resistor - Surface Mount RES 115K OHM 1/8W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573195 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers