Yageo USA RES 10.0 OHM 1/8W 1% SMD 1206 RT1206FRE0710RL

Description
RES 10.0ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 10.0ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0 OHM 1/8W 1% SMD 1206 - RT1206FRE0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/8W 1% SMD 1206
RT1206FRE0710RL
RES 10.0 OHM 1/8W 1% SMD 1206 RT1206FRE0710RL
RES 10.0ohm 1/8W 1% SMD 1206

RES 10.0ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG5710TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5710TR-ND
Chip Resistor - Surface Mount YAG5710TR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5710CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5710CT-ND
Chip Resistor - Surface Mount YAG5710CT-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5710DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5710DKR-ND
Chip Resistor - Surface Mount YAG5710DKR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
SMD 10 OHM 4W Resistor - 52-RT1206FRE0710RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 OHM 4W Resistor
52-RT1206FRE0710RL
SMD 10 OHM 4W Resistor 52-RT1206FRE0710RL
RES SMD 10 OHM 1% 1/4W 1206 Product overview: RT1206FRE0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206FRE0710RL can be used for catalog matching and distributor lookup.

RES SMD 10 OHM 1% 1/4W 1206 Product overview: RT1206FRE0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206FRE0710RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206FRE0710RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRE0710RL
Chip Resistor - Surface Mount RT1206FRE0710RL
RES SMD 10 OHM 1% 1/4W 1206

RES SMD 10 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 10R, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9057
Res, 10R, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9057
RES, 10R, 1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 10R, 1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT1206FRE0710RL YAG5710TR-ND 52-RT1206FRE0710RL RT1206FRE0710RL 82AH9057
Product Name RES 10.0 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount SMD 10 OHM 4W Resistor Chip Resistor - Surface Mount Res, 10R, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 (3216 Metric) 1206
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details