Yageo USA Chip Resistor - Surface Mount RT1206FRE07107RL

Description
107 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
107 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206FRE07107RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE07107RL-ND
Chip Resistor - Surface Mount RT1206FRE07107RL-ND
107 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

107 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 107 OHM 1/8W 1% SMD 1206 - RT1206FRE07107RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/8W 1% SMD 1206
RT1206FRE07107RL
RES 107 OHM 1/8W 1% SMD 1206 RT1206FRE07107RL
RES 107ohm 1/8W 1% SMD 1206

RES 107ohm 1/8W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE07107RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07107RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07107RL
RES SMD 107 OHM 1% 1/4W 1206

RES SMD 107 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07107RL-ND RT1206FRE07107RL RT1206FRE07107RL
Product Name Chip Resistor - Surface Mount RES 107 OHM 1/8W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Resistance Range 107 ohms 107 ohms 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573196 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details