Yageo USA Chip Resistor - Surface Mount RT1206FRE07100KL

Description
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3365DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3365DKR-ND
Chip Resistor - Surface Mount YAG3365DKR-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3365TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3365TR-ND
Chip Resistor - Surface Mount YAG3365TR-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3365CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3365CT-ND
Chip Resistor - Surface Mount YAG3365CT-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 100K OHM 1/8W 1% SMD 1206 - RT1206FRE07100KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/8W 1% SMD 1206
RT1206FRE07100KL
RES 100K OHM 1/8W 1% SMD 1206 RT1206FRE07100KL
RES 100Kohm 1/8W 1% SMD 1206

RES 100Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE07100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRE07100KL
Chip Resistor - Surface Mount RT1206FRE07100KL
RES SMD 100K OHM 1% 1/4W 1206

RES SMD 100K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 100K, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9058
Res, 100K, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9058
RES, 100K, 1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 100K, 1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 100K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4613
Res, 100K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4613
RES, 100K, 1%, 0.25W, THIN FILM, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 1%, 0.25W, THIN FILM, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG3365DKR-ND RT1206FRE07100KL RT1206FRE07100KL 82AH9058 49AK4613
Product Name Chip Resistor - Surface Mount RES 100K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Res, 100K, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo Res, 100K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676438-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD474JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details