Yageo USA Chip Resistor - Surface Mount RT1206FRD073RL

Description
3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206FRD073RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRD073RL-ND
Chip Resistor - Surface Mount RT1206FRD073RL-ND
3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 3R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8466
Res, 3R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8466
RES, 3R, 1%, 0.25W, THIN FILM, 1206; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3R, 1%, 0.25W, THIN FILM, 1206; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0582
Res, 3R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0582
RES, 3R, 1%, 0.25W, THIN FILM, 1206; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3R, 1%, 0.25W, THIN FILM, 1206; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
RES SMD 3 OHM 1% 1/4W 1206 - 898-RT1206FRD073RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 3 OHM 1% 1/4W 1206
898-RT1206FRD073RL
RES SMD 3 OHM 1% 1/4W 1206 898-RT1206FRD073RL
RES SMD 3 OHM 1% 1/4W 1206

RES SMD 3 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRD073RL-ND 58AK8466 898-RT1206FRD073RL
Product Name Chip Resistor - Surface Mount Res, 3R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo RES SMD 3 OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details