Yageo USA Chip Resistor - Surface Mount RT1206FRD07330RL

Description
RES SMD 330 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 330 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRD07330RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRD07330RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRD07330RLDKR-ND
RES SMD 330 OHM 1% 1/4W 1206

RES SMD 330 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRD07330RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRD07330RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRD07330RLCT-ND
RES SMD 330 OHM 1% 1/4W 1206

RES SMD 330 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRD07330RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRD07330RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRD07330RLTR-ND
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRD07330RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRD07330RL
Resistors - Chip Resistor - Surface Mount RT1206FRD07330RL
RES SMD 330 OHM 1% 1/4W 1206

RES SMD 330 OHM 1% 1/4W 1206

Supplier's Site
Res, 330R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8467
Res, 330R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8467
RES, 330R, 1%, 0.25W, THIN FILM, 1206; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 330R, 1%, 0.25W, THIN FILM, 1206; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0584
Res, 330R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0584
RES, 330R, 1%, 0.25W, THIN FILM, 1206; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 330R, 1%, 0.25W, THIN FILM, 1206; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRD07330RLDKR-ND RT1206FRD07330RL 58AK8467
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 330R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details