Yageo USA Chip Resistor - Surface Mount RT1206FRD0720RL

Description
20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206FRD0720RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRD0720RL-ND
Chip Resistor - Surface Mount RT1206FRD0720RL-ND
20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 20R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2624
Res, 20R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2624
RES, 20R, 1%, 0.25W, THIN FILM, 1206; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20R, 1%, 0.25W, THIN FILM, 1206; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4740
Res, 20R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4740
RES, 20R, 1%, 0.25W, THIN FILM, 1206; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20R, 1%, 0.25W, THIN FILM, 1206; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRD0720RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRD0720RL
Resistors - Chip Resistor - Surface Mount RT1206FRD0720RL
RES SMD 20 OHM 1% 1/4W 1206

RES SMD 20 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRD0720RL-ND 59AK2624 RT1206FRD0720RL
Product Name Chip Resistor - Surface Mount Res, 20R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details