Yageo USA Chip Resistor - Surface Mount RT1206FRD07200KL

Description
200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206FRD07200KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRD07200KL-ND
Chip Resistor - Surface Mount RT1206FRD07200KL-ND
200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 200K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2625 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2625
Res, 200K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2625
RES, 200K, 1%, 0.25W, THIN FILM, 1206; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 200K, 1%, 0.25W, THIN FILM, 1206; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2626 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2626
Res, 200K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2626
RES, 200K, 1%, 0.25W, THIN FILM, 1206; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 200K, 1%, 0.25W, THIN FILM, 1206; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRD07200KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRD07200KL
Resistors - Chip Resistor - Surface Mount RT1206FRD07200KL
RES SMD 200K OHM 1% 1/4W 1206

RES SMD 200K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRD07200KL-ND 59AK2625 RT1206FRD07200KL
Product Name Chip Resistor - Surface Mount Res, 200K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers