Yageo USA Chip Resistor - Surface Mount RT1206FRD0715KL

Description
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206FRD0715KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRD0715KL-ND
Chip Resistor - Surface Mount RT1206FRD0715KL-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRD0715KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRD0715KL
Resistors - Chip Resistor - Surface Mount RT1206FRD0715KL
RES SMD 15K OHM 1% 1/4W 1206

RES SMD 15K OHM 1% 1/4W 1206

Supplier's Site
Res, 15K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8464
Res, 15K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8464
RES, 15K, 1%, 0.25W, THIN FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15K, 1%, 0.25W, THIN FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8463
Res, 15K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8463
RES, 15K, 1%, 0.25W, THIN FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15K, 1%, 0.25W, THIN FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT1206FRD0715KL-ND RT1206FRD0715KL 58AK8464
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 15K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details