Yageo USA Thin Film Resistors - SMD 1/4W 10 ohm 1% 25ppm RT1206FRD0710RL

Description
Thin Film Resistors - SMD 1/4W 10ohm 1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 10ohm 1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 10 ohm 1% 25ppm - RT1206FRD0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 10 ohm 1% 25ppm
RT1206FRD0710RL
Thin Film Resistors - SMD 1/4W 10 ohm 1% 25ppm RT1206FRD0710RL
Thin Film Resistors - SMD 1/4W 10ohm 1% 25ppm

Thin Film Resistors - SMD 1/4W 10ohm 1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRD0710RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRD0710RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRD0710RLCT-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRD0710RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRD0710RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRD0710RLTR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRD0710RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRD0710RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRD0710RLDKR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 10R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8462
Res, 10R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8462
RES, 10R, 1%, 0.25W, THIN FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10R, 1%, 0.25W, THIN FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0581
Res, 10R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0581
RES, 10R, 1%, 0.25W, THIN FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10R, 1%, 0.25W, THIN FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT1206FRD0710RL 13-RT1206FRD0710RLCT-ND 58AK8462
Product Name Thin Film Resistors - SMD 1/4W 10 ohm 1% 25ppm Chip Resistor - Surface Mount Res, 10R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details