Yageo USA RES 9.10K OHM 1/8W .5% SMD 1206 RT1206DRE079K1L

Description
RES 9.10Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 9.10Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10K OHM 1/8W .5% SMD 1206 - RT1206DRE079K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10K OHM 1/8W .5% SMD 1206
RT1206DRE079K1L
RES 9.10K OHM 1/8W .5% SMD 1206 RT1206DRE079K1L
RES 9.10Kohm 1/8W .5% SMD 1206

RES 9.10Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRE079K1L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRE079K1L-ND
Chip Resistor - Surface Mount RT1206DRE079K1L-ND
9.1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

9.1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206DRE079K1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRE079K1L
Chip Resistor - Surface Mount RT1206DRE079K1L
RES SMD 9.1K OHM 0.5% 1/4W 1206

RES SMD 9.1K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206DRE079K1L RT1206DRE079K1L-ND RT1206DRE079K1L
Product Name RES 9.10K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 9100 ohms 9100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details