Yageo USA RES 953K OHM 1/4W .5% SMD 1206 RT1206DRE07953KL

Description
RES 953Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 953Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953K OHM 1/4W .5% SMD 1206 - RT1206DRE07953KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953K OHM 1/4W .5% SMD 1206
RT1206DRE07953KL
RES 953K OHM 1/4W .5% SMD 1206 RT1206DRE07953KL
RES 953Kohm 1/4W .5% SMD 1206

RES 953Kohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-3021-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3021-6-ND
Chip Resistor - Surface Mount 311-3021-6-ND
953 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

953 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3021-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3021-1-ND
Chip Resistor - Surface Mount 311-3021-1-ND
953 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

953 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3021-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3021-2-ND
Chip Resistor - Surface Mount 311-3021-2-ND
953 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

953 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRE07953KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRE07953KL
Resistors - Chip Resistor - Surface Mount RT1206DRE07953KL
RES SMD 953K OHM 0.5% 1/4W 1206

RES SMD 953K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206DRE07953KL 311-3021-6-ND RT1206DRE07953KL
Product Name RES 953K OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 953000 ohms 953000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176756-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49900 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD823GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers