Yageo USA RES 910K OHM 1/4W .5% SMD 1206 RT1206DRE07910KL

Description
RES 910Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 910Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910K OHM 1/4W .5% SMD 1206 - RT1206DRE07910KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910K OHM 1/4W .5% SMD 1206
RT1206DRE07910KL
RES 910K OHM 1/4W .5% SMD 1206 RT1206DRE07910KL
RES 910Kohm 1/4W .5% SMD 1206

RES 910Kohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRE07910KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRE07910KL-ND
Chip Resistor - Surface Mount RT1206DRE07910KL-ND
910 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

910 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206DRE07910KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRE07910KL
Chip Resistor - Surface Mount RT1206DRE07910KL
RES SMD 910K OHM 0.5% 1/4W 1206

RES SMD 910K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206DRE07910KL RT1206DRE07910KL-ND RT1206DRE07910KL
Product Name RES 910K OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 910000 ohms 910000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details