Yageo USA RES 8.20K OHM 1/4W .5% SMD 1206 RT1206DRE078K2L

Description
RES 8.20Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 8.20Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.20K OHM 1/4W .5% SMD 1206 - RT1206DRE078K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20K OHM 1/4W .5% SMD 1206
RT1206DRE078K2L
RES 8.20K OHM 1/4W .5% SMD 1206 RT1206DRE078K2L
RES 8.20Kohm 1/4W .5% SMD 1206

RES 8.20Kohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-3020-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3020-1-ND
Chip Resistor - Surface Mount 311-3020-1-ND
8.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

8.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3020-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3020-2-ND
Chip Resistor - Surface Mount 311-3020-2-ND
8.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

8.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3020-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3020-6-ND
Chip Resistor - Surface Mount 311-3020-6-ND
8.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

8.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206DRE078K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRE078K2L
Chip Resistor - Surface Mount RT1206DRE078K2L
RES SMD 8.2K OHM 0.5% 1/4W 1206

RES SMD 8.2K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRE078K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRE078K2L
Resistors - Chip Resistor - Surface Mount RT1206DRE078K2L
RES SMD 8.2K OHM 0.5% 1/4W 1206

RES SMD 8.2K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206DRE078K2L 311-3020-1-ND RT1206DRE078K2L RT1206DRE078K2L
Product Name RES 8.20K OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 8200 ohms 8200 ohms 8200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data