Yageo USA RES 806K OHM 1/8W .5% SMD 1206 RT1206DRE07806KL

Description
RES 806Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 806Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806K OHM 1/8W .5% SMD 1206 - RT1206DRE07806KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806K OHM 1/8W .5% SMD 1206
RT1206DRE07806KL
RES 806K OHM 1/8W .5% SMD 1206 RT1206DRE07806KL
RES 806Kohm 1/8W .5% SMD 1206

RES 806Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-3015-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3015-6-ND
Chip Resistor - Surface Mount 311-3015-6-ND
806 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

806 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3015-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3015-2-ND
Chip Resistor - Surface Mount 311-3015-2-ND
806 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

806 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3015-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3015-1-ND
Chip Resistor - Surface Mount 311-3015-1-ND
806 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

806 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRE07806KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRE07806KL
Resistors - Chip Resistor - Surface Mount RT1206DRE07806KL
RES SMD 806K OHM 0.5% 1/4W 1206

RES SMD 806K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206DRE07806KL 311-3015-6-ND RT1206DRE07806KL
Product Name RES 806K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 806000 ohms 806000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4424FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details