Yageo USA RES 75.0 OHM 1/4W .5% SMD 1206 RT1206DRE0775RL

Description
RES 75.0ohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 75.0ohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0 OHM 1/4W .5% SMD 1206 - RT1206DRE0775RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0 OHM 1/4W .5% SMD 1206
RT1206DRE0775RL
RES 75.0 OHM 1/4W .5% SMD 1206 RT1206DRE0775RL
RES 75.0ohm 1/4W .5% SMD 1206

RES 75.0ohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-3014-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3014-6-ND
Chip Resistor - Surface Mount 311-3014-6-ND
75 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

75 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3014-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3014-1-ND
Chip Resistor - Surface Mount 311-3014-1-ND
75 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

75 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3014-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3014-2-ND
Chip Resistor - Surface Mount 311-3014-2-ND
75 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

75 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRE0775RL 311-3014-6-ND
Product Name RES 75.0 OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 75 ohms 75 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details