Yageo USA RES 75.0K OHM 1/8W .5% SMD 1206 RT1206DRE0775KL

Description
RES 75.0Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 75.0Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0K OHM 1/8W .5% SMD 1206 - RT1206DRE0775KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM 1/8W .5% SMD 1206
RT1206DRE0775KL
RES 75.0K OHM 1/8W .5% SMD 1206 RT1206DRE0775KL
RES 75.0Kohm 1/8W .5% SMD 1206

RES 75.0Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-3013-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3013-2-ND
Chip Resistor - Surface Mount 311-3013-2-ND
75 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

75 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206DRE0775KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRE0775KL
Chip Resistor - Surface Mount RT1206DRE0775KL
RES SMD 75K OHM 0.5% 1/4W 1206

RES SMD 75K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRE0775KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRE0775KL
Resistors - Chip Resistor - Surface Mount RT1206DRE0775KL
RES SMD 75K OHM 0.5% 1/4W 1206

RES SMD 75K OHM 0.5% 1/4W 1206

Supplier's Site
Res, 75K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0580
Res, 75K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0580
RES, 75K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 75K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4077
Res, 75K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4077
RES, 75K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 75K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT1206DRE0775KL 311-3013-2-ND RT1206DRE0775KL RT1206DRE0775KL 59AK0580
Product Name RES 75.0K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 75K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 75000 ohms 75000 ohms 75000 ohms 75000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details