Yageo USA RES 73.2K OHM 1/8W .5% SMD 1206 RT1206DRE0773K2L

Description
RES 73.2Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 73.2Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/8W .5% SMD 1206 - RT1206DRE0773K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/8W .5% SMD 1206
RT1206DRE0773K2L
RES 73.2K OHM 1/8W .5% SMD 1206 RT1206DRE0773K2L
RES 73.2Kohm 1/8W .5% SMD 1206

RES 73.2Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRE0773K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRE0773K2L-ND
Chip Resistor - Surface Mount RT1206DRE0773K2L-ND
73.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

73.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206DRE0773K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRE0773K2L
Chip Resistor - Surface Mount RT1206DRE0773K2L
RES SMD 73.2K OHM 0.5% 1/4W 1206

RES SMD 73.2K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206DRE0773K2L RT1206DRE0773K2L-ND RT1206DRE0773K2L
Product Name RES 73.2K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 73200 ohms 73200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details