Yageo USA RES 5.60K OHM 1/8W .5% SMD 1206 RT1206DRE075K6L

Description
RES 5.60Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 5.60Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60K OHM 1/8W .5% SMD 1206 - RT1206DRE075K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60K OHM 1/8W .5% SMD 1206
RT1206DRE075K6L
RES 5.60K OHM 1/8W .5% SMD 1206 RT1206DRE075K6L
RES 5.60Kohm 1/8W .5% SMD 1206

RES 5.60Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-3007-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3007-2-ND
Chip Resistor - Surface Mount 311-3007-2-ND
5.6 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.6 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRE075K6L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRE075K6L
Resistors - Chip Resistor - Surface Mount RT1206DRE075K6L
RES SMD 5.6K OHM 0.5% 1/4W 1206

RES SMD 5.6K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206DRE075K6L 311-3007-2-ND RT1206DRE075K6L
Product Name RES 5.60K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 5600 ohms 5600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676447-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84500 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details