Yageo USA RES 5.36K OHM 1/8W .5% SMD 1206 RT1206DRE075K36L

Description
RES 5.36Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 5.36Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/8W .5% SMD 1206 - RT1206DRE075K36L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/8W .5% SMD 1206
RT1206DRE075K36L
RES 5.36K OHM 1/8W .5% SMD 1206 RT1206DRE075K36L
RES 5.36Kohm 1/8W .5% SMD 1206

RES 5.36Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRE075K36L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRE075K36L-ND
Chip Resistor - Surface Mount RT1206DRE075K36L-ND
5.36 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.36 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206DRE075K36L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRE075K36L
Chip Resistor - Surface Mount RT1206DRE075K36L
RES SMD 5.36K OHM 0.5% 1/4W 1206

RES SMD 5.36K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206DRE075K36L RT1206DRE075K36L-ND RT1206DRE075K36L
Product Name RES 5.36K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 5360 ohms 5360 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details