Yageo USA RES 560K OHM 1/8W .5% SMD 1206 RT1206DRE07560KL

Description
RES 560Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 560Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 1/8W .5% SMD 1206 - RT1206DRE07560KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1/8W .5% SMD 1206
RT1206DRE07560KL
RES 560K OHM 1/8W .5% SMD 1206 RT1206DRE07560KL
RES 560Kohm 1/8W .5% SMD 1206

RES 560Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-3002-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3002-2-ND
Chip Resistor - Surface Mount 311-3002-2-ND
560 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

560 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3002-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3002-1-ND
Chip Resistor - Surface Mount 311-3002-1-ND
560 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

560 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRE07560KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206DRE07560KL
Resistors - Chip Resistor - Surface Mount RT1206DRE07560KL
RES SMD 560K OHM 0.5% 1/4W 1206

RES SMD 560K OHM 0.5% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRE07560KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRE07560KL
Chip Resistor - Surface Mount RT1206DRE07560KL
RES SMD 560K OHM 0.5% 1/4W 1206

RES SMD 560K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206DRE07560KL 311-3002-2-ND RT1206DRE07560KL RT1206DRE07560KL
Product Name RES 560K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 560000 ohms 560000 ohms 560000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details