Yageo USA RES 549 OHM 1/8W .5% SMD 1206 RT1206DRE07549RL

Description
RES 549ohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 549ohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/8W .5% SMD 1206 - RT1206DRE07549RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/8W .5% SMD 1206
RT1206DRE07549RL
RES 549 OHM 1/8W .5% SMD 1206 RT1206DRE07549RL
RES 549ohm 1/8W .5% SMD 1206

RES 549ohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRE07549RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRE07549RL-ND
Chip Resistor - Surface Mount RT1206DRE07549RL-ND
549 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

549 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206DRE07549RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRE07549RL
Chip Resistor - Surface Mount RT1206DRE07549RL
RES SMD 549 OHM 0.5% 1/4W 1206

RES SMD 549 OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206DRE07549RL RT1206DRE07549RL-ND RT1206DRE07549RL
Product Name RES 549 OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 549 ohms 549 ohms 549 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details