Yageo USA Chip Resistor - Surface Mount RT1206DRE0751R1L

Description
51.1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
51.1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-3000-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3000-6-ND
Chip Resistor - Surface Mount 311-3000-6-ND
51.1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

51.1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3000-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3000-1-ND
Chip Resistor - Surface Mount 311-3000-1-ND
51.1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

51.1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3000-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3000-2-ND
Chip Resistor - Surface Mount 311-3000-2-ND
51.1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

51.1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 51.1 OHM 1/8W .5% SMD 1206 - RT1206DRE0751R1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/8W .5% SMD 1206
RT1206DRE0751R1L
RES 51.1 OHM 1/8W .5% SMD 1206 RT1206DRE0751R1L
RES 51.1ohm 1/8W .5% SMD 1206

RES 51.1ohm 1/8W .5% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206DRE0751R1L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRE0751R1L
Resistors - Chip Resistor - Surface Mount RT1206DRE0751R1L
RES SMD 51.1 OHM 0.5% 1/4W 1206

RES SMD 51.1 OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-3000-6-ND RT1206DRE0751R1L RT1206DRE0751R1L
Product Name Chip Resistor - Surface Mount RES 51.1 OHM 1/8W .5% SMD 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD303GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details