Yageo USA RES 4.87K OHM 1/4W .5% SMD 1206 RT1206DRE074K87L

Description
RES 4.87Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 4.87Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1/4W .5% SMD 1206 - RT1206DRE074K87L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/4W .5% SMD 1206
RT1206DRE074K87L
RES 4.87K OHM 1/4W .5% SMD 1206 RT1206DRE074K87L
RES 4.87Kohm 1/4W .5% SMD 1206

RES 4.87Kohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206DRE074K87LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRE074K87LCT-ND
Chip Resistor - Surface Mount 13-RT1206DRE074K87LCT-ND
RES SMD 4.87K OHM 0.5% 1/4W 1206

RES SMD 4.87K OHM 0.5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206DRE074K87LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRE074K87LDKR-ND
Chip Resistor - Surface Mount 13-RT1206DRE074K87LDKR-ND
RES SMD 4.87K OHM 0.5% 1/4W 1206

RES SMD 4.87K OHM 0.5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206DRE074K87LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRE074K87LTR-ND
Chip Resistor - Surface Mount 13-RT1206DRE074K87LTR-ND
4.87 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.87 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRE074K87L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRE074K87L
Resistors - Chip Resistor - Surface Mount RT1206DRE074K87L
RES SMD 4.87K OHM 0.5% 1/4W 1206

RES SMD 4.87K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206DRE074K87L 13-RT1206DRE074K87LCT-ND RT1206DRE074K87L
Product Name RES 4.87K OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 4870 ohms 4870 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details