Yageo USA Chip Resistor - Surface Mount RT1206DRE0747RL

Description
47 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
47 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2996-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2996-2-ND
Chip Resistor - Surface Mount 311-2996-2-ND
47 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2996-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2996-6-ND
Chip Resistor - Surface Mount 311-2996-6-ND
47 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2996-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2996-1-ND
Chip Resistor - Surface Mount 311-2996-1-ND
47 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 47.0 OHM 1/4W .5% SMD 1206 - RT1206DRE0747RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0 OHM 1/4W .5% SMD 1206
RT1206DRE0747RL
RES 47.0 OHM 1/4W .5% SMD 1206 RT1206DRE0747RL
RES 47.0ohm 1/4W .5% SMD 1206

RES 47.0ohm 1/4W .5% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206DRE0747RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRE0747RL
Resistors - Chip Resistor - Surface Mount RT1206DRE0747RL
RES SMD 47 OHM 0.5% 1/4W 1206

RES SMD 47 OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-2996-2-ND RT1206DRE0747RL RT1206DRE0747RL
Product Name Chip Resistor - Surface Mount RES 47.0 OHM 1/4W .5% SMD 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573157 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1272FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details