Yageo USA Chip Resistor - Surface Mount RT1206DRE073K92L

Description
3.92 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
3.92 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2993-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2993-2-ND
Chip Resistor - Surface Mount 311-2993-2-ND
3.92 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.92 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 3.92K ohm .5% 50ppm - RT1206DRE073K92L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 3.92K ohm .5% 50ppm
RT1206DRE073K92L
Thin Film Resistors - SMD 1/4W 3.92K ohm .5% 50ppm RT1206DRE073K92L
Thin Film Resistors - SMD 1/4W 3.92Kohm .5% 50ppm

Thin Film Resistors - SMD 1/4W 3.92Kohm .5% 50ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 311-2993-2-ND RT1206DRE073K92L
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 3.92K ohm .5% 50ppm
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers