Yageo USA RES 383 OHM 1/4W .5% SMD 1206 RT1206DRE07383RL

Description
RES 383ohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 383ohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/4W .5% SMD 1206 - RT1206DRE07383RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/4W .5% SMD 1206
RT1206DRE07383RL
RES 383 OHM 1/4W .5% SMD 1206 RT1206DRE07383RL
RES 383ohm 1/4W .5% SMD 1206

RES 383ohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRE07383RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRE07383RL-ND
Chip Resistor - Surface Mount RT1206DRE07383RL-ND
383 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

383 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRE07383RL RT1206DRE07383RL-ND
Product Name RES 383 OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 383 ohms 383 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3832FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details