Yageo USA RES 37.4K OHM 1/4W .5% SMD 1206 RT1206DRE0737K4L

Description
RES 37.4Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 37.4Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/4W .5% SMD 1206 - RT1206DRE0737K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/4W .5% SMD 1206
RT1206DRE0737K4L
RES 37.4K OHM 1/4W .5% SMD 1206 RT1206DRE0737K4L
RES 37.4Kohm 1/4W .5% SMD 1206

RES 37.4Kohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2990-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2990-1-ND
Chip Resistor - Surface Mount 311-2990-1-ND
37.4 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

37.4 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2990-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2990-2-ND
Chip Resistor - Surface Mount 311-2990-2-ND
37.4 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

37.4 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2990-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2990-6-ND
Chip Resistor - Surface Mount 311-2990-6-ND
37.4 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

37.4 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206DRE0737K4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRE0737K4L
Chip Resistor - Surface Mount RT1206DRE0737K4L
RES SMD 37.4K OHM 0.5% 1/4W 1206

RES SMD 37.4K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRE0737K4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRE0737K4L
Resistors - Chip Resistor - Surface Mount RT1206DRE0737K4L
RES SMD 37.4K OHM 0.5% 1/4W 1206

RES SMD 37.4K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206DRE0737K4L 311-2990-1-ND RT1206DRE0737K4L RT1206DRE0737K4L
Product Name RES 37.4K OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 37400 ohms 37400 ohms 37400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3013FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details