Yageo USA RES 332K OHM 1/8W .5% SMD 1206 RT1206DRE07332KL

Description
RES 332Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 332Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/8W .5% SMD 1206 - RT1206DRE07332KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/8W .5% SMD 1206
RT1206DRE07332KL
RES 332K OHM 1/8W .5% SMD 1206 RT1206DRE07332KL
RES 332Kohm 1/8W .5% SMD 1206

RES 332Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2988-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2988-1-ND
Chip Resistor - Surface Mount 311-2988-1-ND
332 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

332 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2988-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2988-2-ND
Chip Resistor - Surface Mount 311-2988-2-ND
332 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

332 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2988-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2988-6-ND
Chip Resistor - Surface Mount 311-2988-6-ND
332 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

332 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRE07332KL 311-2988-1-ND
Product Name RES 332K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 332000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data