Yageo USA RES 330K OHM 1/8W .5% SMD 1206 RT1206DRE07330KL

Description
RES 330Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 330Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 1/8W .5% SMD 1206 - RT1206DRE07330KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/8W .5% SMD 1206
RT1206DRE07330KL
RES 330K OHM 1/8W .5% SMD 1206 RT1206DRE07330KL
RES 330Kohm 1/8W .5% SMD 1206

RES 330Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2986-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2986-1-ND
Chip Resistor - Surface Mount 311-2986-1-ND
330 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

330 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2986-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2986-6-ND
Chip Resistor - Surface Mount 311-2986-6-ND
330 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

330 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2986-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2986-2-ND
Chip Resistor - Surface Mount 311-2986-2-ND
330 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

330 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206DRE07330KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRE07330KL
Chip Resistor - Surface Mount RT1206DRE07330KL
RES SMD 330K OHM 0.5% 1/4W 1206

RES SMD 330K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet
Res, 330K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4076
Res, 330K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4076
RES, 330K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 330K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206DRE07330KL 311-2986-1-ND RT1206DRE07330KL 58AK4076
Product Name RES 330K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 330K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 330000 ohms 330000 ohms 330000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details