Yageo USA Chip Resistor - Surface Mount RT1206DRE072K2L

Description
2.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
2.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2984-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2984-1-ND
Chip Resistor - Surface Mount 311-2984-1-ND
2.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2984-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2984-6-ND
Chip Resistor - Surface Mount 311-2984-6-ND
2.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2984-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2984-2-ND
Chip Resistor - Surface Mount 311-2984-2-ND
2.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 2.20K OHM 1/8W .5% SMD 1206 - RT1206DRE072K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1/8W .5% SMD 1206
RT1206DRE072K2L
RES 2.20K OHM 1/8W .5% SMD 1206 RT1206DRE072K2L
RES 2.20Kohm 1/8W .5% SMD 1206

RES 2.20Kohm 1/8W .5% SMD 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 311-2984-1-ND RT1206DRE072K2L
Product Name Chip Resistor - Surface Mount RES 2.20K OHM 1/8W .5% SMD 1206
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details