Yageo USA RES 28.0K OHM 1/8W .5% SMD 1206 RT1206DRE0728KL

Description
RES 28.0Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 28.0Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.0K OHM 1/8W .5% SMD 1206 - RT1206DRE0728KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0K OHM 1/8W .5% SMD 1206
RT1206DRE0728KL
RES 28.0K OHM 1/8W .5% SMD 1206 RT1206DRE0728KL
RES 28.0Kohm 1/8W .5% SMD 1206

RES 28.0Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRE0728KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRE0728KL-ND
Chip Resistor - Surface Mount RT1206DRE0728KL-ND
28 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

28 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRE0728KL RT1206DRE0728KL-ND
Product Name RES 28.0K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 28000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details