RES 22.0ohm 1/8W .5% SMD 1206
RES SMD 22 OHM 0.5% 1/4W 1206
RES SMD 22 OHM 0.5% 1/4W 1206
22 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT1206DRE0722RL | 13-RT1206DRE0722RLCT-ND |
| Product Name | RES 22.0 OHM 1/8W .5% SMD 1206 | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 |
| Resistance Range | 22 ohms | 22 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 8 watts | 0.2500 watts |
| Configuration | Single Resistor |