Yageo USA Chip Resistor - Surface Mount RT1206DRE0721K5L

Description
21.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
21.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206DRE0721K5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRE0721K5L-ND
Chip Resistor - Surface Mount RT1206DRE0721K5L-ND
21.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

21.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 21.5K OHM 1/8W .5% SMD 1206 - RT1206DRE0721K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/8W .5% SMD 1206
RT1206DRE0721K5L
RES 21.5K OHM 1/8W .5% SMD 1206 RT1206DRE0721K5L
RES 21.5Kohm 1/8W .5% SMD 1206

RES 21.5Kohm 1/8W .5% SMD 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RT1206DRE0721K5L-ND RT1206DRE0721K5L
Product Name Chip Resistor - Surface Mount RES 21.5K OHM 1/8W .5% SMD 1206
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details