Yageo USA Chip Resistor - Surface Mount RT1206DRE07200RL

Description
200 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
200 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2974-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2974-2-ND
Chip Resistor - Surface Mount 311-2974-2-ND
200 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

200 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2974-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2974-1-ND
Chip Resistor - Surface Mount 311-2974-1-ND
200 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

200 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2974-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2974-6-ND
Chip Resistor - Surface Mount 311-2974-6-ND
200 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

200 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 200 OHM 1/4W .5% SMD 1206 - RT1206DRE07200RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W .5% SMD 1206
RT1206DRE07200RL
RES 200 OHM 1/4W .5% SMD 1206 RT1206DRE07200RL
RES 200ohm 1/4W .5% SMD 1206

RES 200ohm 1/4W .5% SMD 1206

Supplier's Site
Res, 200R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK6475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK6475
Res, 200R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK6475
RES, 200R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 200R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRE07200RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRE07200RL
Resistors - Chip Resistor - Surface Mount RT1206DRE07200RL
RES SMD 200 OHM 0.5% 1/4W 1206

RES SMD 200 OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 311-2974-2-ND RT1206DRE07200RL 58AK6475 RT1206DRE07200RL
Product Name Chip Resistor - Surface Mount RES 200 OHM 1/4W .5% SMD 1206 Res, 200R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers