Yageo USA RES 1.00M OHM 1/4W .5% SMD 1206 RT1206DRE071ML

Description
RES 1.00Mohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 1.00Mohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM 1/4W .5% SMD 1206 - RT1206DRE071ML - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1/4W .5% SMD 1206
RT1206DRE071ML
RES 1.00M OHM 1/4W .5% SMD 1206 RT1206DRE071ML
RES 1.00Mohm 1/4W .5% SMD 1206

RES 1.00Mohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2973-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2973-2-ND
Chip Resistor - Surface Mount 311-2973-2-ND
1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2973-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2973-6-ND
Chip Resistor - Surface Mount 311-2973-6-ND
1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2973-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2973-1-ND
Chip Resistor - Surface Mount 311-2973-1-ND
1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 1M, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2622
Res, 1M, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2622
RES, 1M, 0.5%, 0.25W, THIN FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M, 0.5%, 0.25W, THIN FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT1206DRE071ML 311-2973-2-ND 59AK2622
Product Name RES 1.00M OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount Res, 1M, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7502FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details