Yageo USA Chip Resistor - Surface Mount RT1206DRE071KL

Description
1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2972-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2972-2-ND
Chip Resistor - Surface Mount 311-2972-2-ND
1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2972-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2972-6-ND
Chip Resistor - Surface Mount 311-2972-6-ND
1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2972-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2972-1-ND
Chip Resistor - Surface Mount 311-2972-1-ND
1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 1.00K OHM 1/8W .5% SMD 1206 - RT1206DRE071KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1/8W .5% SMD 1206
RT1206DRE071KL
RES 1.00K OHM 1/8W .5% SMD 1206 RT1206DRE071KL
RES 1.00Kohm 1/8W .5% SMD 1206

RES 1.00Kohm 1/8W .5% SMD 1206

Supplier's Site
Res, 1K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4599
Res, 1K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4599
RES, 1K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206DRE071KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRE071KL
Resistors - Chip Resistor - Surface Mount RT1206DRE071KL
RES SMD 1K OHM 0.5% 1/4W 1206

RES SMD 1K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 311-2972-2-ND RT1206DRE071KL 49AK4599 RT1206DRE071KL
Product Name Chip Resistor - Surface Mount RES 1.00K OHM 1/8W .5% SMD 1206 Res, 1K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details