Yageo USA RES 1.30K OHM 1/8W .5% SMD 1206 RT1206DRE071K3L

Description
RES 1.30Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 1.30Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.30K OHM 1/8W .5% SMD 1206 - RT1206DRE071K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30K OHM 1/8W .5% SMD 1206
RT1206DRE071K3L
RES 1.30K OHM 1/8W .5% SMD 1206 RT1206DRE071K3L
RES 1.30Kohm 1/8W .5% SMD 1206

RES 1.30Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2969-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2969-2-ND
Chip Resistor - Surface Mount 311-2969-2-ND
1.3 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.3 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2969-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2969-1-ND
Chip Resistor - Surface Mount 311-2969-1-ND
1.3 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.3 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2969-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2969-6-ND
Chip Resistor - Surface Mount 311-2969-6-ND
1.3 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.3 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRE071K3L 311-2969-2-ND
Product Name RES 1.30K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details