Yageo USA RES 180 OHM 1/8W .5% SMD 1206 RT1206DRE07180RL

Description
RES 180ohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 180ohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/8W .5% SMD 1206 - RT1206DRE07180RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/8W .5% SMD 1206
RT1206DRE07180RL
RES 180 OHM 1/8W .5% SMD 1206 RT1206DRE07180RL
RES 180ohm 1/8W .5% SMD 1206

RES 180ohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRE07180RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRE07180RL-ND
Chip Resistor - Surface Mount RT1206DRE07180RL-ND
180 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

180 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRE07180RL RT1206DRE07180RL-ND
Product Name RES 180 OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 180 ohms 180 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data